1-pole, ON - None - ON, 20A 12
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 432-RCV-00117960-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | CSA Certified; UL Listed |