Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | EG5685-ND | 1400-RB212C1011-136 |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | |
| Features | Illuminated |