E-Switch, Inc. Rocker Switches RD1113112R

Description
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RD1113112R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RD1113112R
Rocker Switches 1400-RD1113112R
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - RD1113112R-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RD1113112R-ND
Rocker Switches RD1113112R-ND
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch - 24R3757 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch
24R3757
Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch 24R3757
ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RD1 Series; Contact Current AC Max:10A RoHS Compliant: Yes

ROCKER SWITCH, SPST, BLACK, PANEL; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RD1 Series; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches RD1113112R
SWITCH ROCKER SPST 10A 125V

SWITCH ROCKER SPST 10A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RD1113112R RD1113112R-ND 24R3757 RD1113112R
Product Name Rocker Switches Rocker Switches Rocker Switch, Spst, Black, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1183V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details