Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, DPDT, 16A, 125V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RBW2 Series; Contact Current AC Max:16ARoHS Compliant: Yes
SWITCH ROCKER DPDT 16A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG4945-ND | 1400-RBW2BBLKBLKEF0 | 41T5385 | RBW2BBLKBLKEF0 |
| Product Name | Rocker Switches | Rocker Switches | Switch, Rocker, Dpdt, 16A, 125V, Black; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Features | Dustproof |