SWITCH ROCKER DPST 12A 250VAC
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 2449-RC2125TCWCA-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Solder Terminals; Quick Connect / Blade |
| Standards / Compliances | UL Listed |
| Features | Illuminated |