ROCKER, 16A, SPDT, On-Off-On, Quick Connect - 0.250"
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPDT, 16A, 125VAC, PANEL; Switch Operation:On-Off-On;
SWITCH ROCKER SPDT 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB145E1100 | EG4748-ND | 40T8145 | RB145E1100 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spdt, 16A, 125Vac, Panel; Switch Operation E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Current Rating | 16 amps | 16 amps | 16 amps |