Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 16A 125V
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Illumination:Illumin
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB2F42C102R-147 | RB2F42C102R-147-ND | RB2F42C102R-147 | 24R3720 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Dpst, 16A, 125Vac, Panel; Illumination E-Switch |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Features | Illuminated | Illuminated |