Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187"
SWITCH ROCKER SPST 10A 125V
ROCKER SWITCH, SPST, 10A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RE1 Series; Contact Current Max:10A RoHS Compliant: Yes
SWITCH ROCKER SPST 10A 125V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | EG5654-ND | 1400-RE11131121 | RE11131121 | 24R3768 | RE11131121 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spst, 10A, 125Vac, Black; Switch Operation E-Switch | Rocker Switches |
| Switch Function | Maintained | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect - 0.187" (4.7mm) | |
| Standards / Compliances | UL Listed | UL Listed | RoHS |