E-Switch, Inc. Rocker Switches RB143D1100

Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - EG4747-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4747-ND
Rocker Switches EG4747-ND
Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 1400-RB143D1100 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RB143D1100
Rocker Switches 1400-RB143D1100
ROCKER, 20A, SPDT, On-On, Quick Connect - 0.250"

ROCKER, 20A, SPDT, On-On, Quick Connect - 0.250"

Supplier's Site Datasheet
Switches - Rocker Switches RB143D1100
SWITCH ROCKER SPDT 20A 125V

SWITCH ROCKER SPDT 20A 125V

Supplier's Site
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch - 71R4429 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch
71R4429
Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch 71R4429
ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series; Contact Current AC Max:20ARoHS Compliant: Yes

ROCKER SWITCH, SPDT, 20A, 125VAC, PANEL; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RB1 Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number EG4747-ND 1400-RB143D1100 RB143D1100 71R4429
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details