ROCKER, 16A, DPDT, (On)-Off-(On), Quick Connect - 0.250", LED, Red, IP67
SWITCH ROCKER DPDT 16A 125V
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB546A1100-136 | 141-RB546A1100-136-ND |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF) |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Features | Dustproof; Weather resistant or waterproof | Illuminated; Dustproof |