E-Switch, Inc. Rocker Switches RBW2ABLKRILEF1

Description
ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Red, IP66
Request a Quote Datasheet
Description
ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Red, IP66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RBW2ABLKRILEF1
ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Red, IP66

ROCKER, 16A, DPST, Off-On, Quick Connect - 0.250", LED, Red, IP66

Supplier's Site Datasheet
Rocker Switches - EG4944-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4944-ND
Rocker Switches EG4944-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RBW2ABLKRILEF1
Switches - Rocker Switches RBW2ABLKRILEF1
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site
Switch, Rocker, Dpst, 16A, 125V, Red; Switch Operation E-Switch - 41T5384 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 16A, 125V, Red; Switch Operation E-Switch
41T5384
Switch, Rocker, Dpst, 16A, 125V, Red; Switch Operation E-Switch 41T5384
SWITCH, ROCKER, DPST, 16A, 125V, RED; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RBW2 Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 16A, 125V, RED; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RBW2 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RBW2ABLKRILEF1 EG4944-ND RBW2ABLKRILEF1 41T5384
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 16A, 125V, Red; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Dustproof; Weather resistant or waterproof Illuminated; Dustproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details