ROCKER, 20A, DPST, Off-On, Quick Connect - 0.250", LED, Orange
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPST 20A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB242D1021-127 | EG5687-ND | RB242D1021-127 |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Current Rating | 20 amps | 20 amps | 20 amps |