1-pole, (ON) - None - OFF, 20A
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 432-RCV-00117950-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Momentary OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Standards / Compliances | CSA Certified; UL Listed |