ROCKER, 10A, SPST, Off-On, Quick Connect - 0.187", LED, Red
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
ROCKER SWITCH, SPST, 10A, 125VAC, PANEL; Illumination:Illumin
SWITCH ROCKER SPST 10A 125V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-RE11131023-115 | RE11131023-115-ND | 49Y5652 | RE11131023-115 |
| Product Name | Rocker Switches | Rocker Switches | Rocker Switch, Spst, 10A, 125Vac, Panel; Illumination E-Switch | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | |
| Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |