E-Switch, Inc. Rocker Switches RBW2ABLKRILFF3

Description
ROCKER
Request a Quote Datasheet
Description
ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RBW2ABLKRILFF3
ROCKER

ROCKER

Supplier's Site Datasheet
Rocker Switches - EG5690-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG5690-ND
Rocker Switches EG5690-ND
Rocker Switch DPST 18A (DC) Panel Mount, Snap-In

Rocker Switch DPST 18A (DC) Panel Mount, Snap-In

Buy Now Datasheet
E-Switch Rocker Switch 16A 125VAC DPST Off-On Light Red RBW2ABLKRILFF3 - 43310 - Waytek, Inc.
Chanhassen, MN, United States
E-Switch Rocker Switch 16A 125VAC DPST Off-On Light Red RBW2ABLKRILFF3
43310
E-Switch Rocker Switch 16A 125VAC DPST Off-On Light Red RBW2ABLKRILFF3 43310
E-Switch Rocker Switch RBW2ABLKRILFF3 Category: Rocker Switches Manufacturer: E-Switch Rating: 16A 125VDC Circuitry: DPST Mechanical life: 50,000 cycles Dielectric stren gth: 1000 VAC for 1 minute Operating temperature: -20C to 85C Panel cutout: 22mm x 30mm
  • E-Switch Rocker Switch RBW2ABLKRILFF3
  • Category: Rocker Switches
  • Manufacturer: E-Switch
  • Rating: 16A 125VDC
  • Circuitry: DPST
  • Mechanical life: 50,000 cycles
  • Dielectric stren gth: 1000 VAC for 1 minute
  • Operating temperature: -20C to 85C
  • Panel cutout: 22mm x 30mm
Supplier's Site Datasheet
Switches - Rocker Switches RBW2ABLKRILFF3
SWITCH ROCKER DPST 18A 125V

SWITCH ROCKER DPST 18A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RBW2ABLKRILFF3 EG5690-ND 43310 RBW2ABLKRILFF3
Product Name Rocker Switches Rocker Switches E-Switch Rocker Switch 16A 125VAC DPST Off-On Light Red RBW2ABLKRILFF3 Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect / Blade;

1/4" Blade Terminals

Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8A Rocker Switch - A8A-205-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers