E-Switch, Inc. Rocker Switches RBW2ABLKRILFF1

Description
ROCKER
Request a Quote Datasheet
Description
ROCKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RBW2ABLKRILFF1
ROCKER

ROCKER

Supplier's Site Datasheet
Rocker Switches - EG4948-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4948-ND
Rocker Switches EG4948-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RBW2ABLKRILFF1
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch - 76T6998 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch
76T6998
Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch 76T6998
ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RBW2 Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SWITCH, DPST, 16A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:RBW2 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RBW2ABLKRILFF1 EG4948-ND RBW2ABLKRILFF1 76T6998
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, 16A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Features Illuminated; Dustproof Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details