ROCKER, 16A, DPDT, On-Off, Quick Connect - 0.250", LED, Green, IP67
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-RB541A1100-36 | 141-RB541A1100-36-ND |
| Product Name | Rocker Switches | Rocker Switches |
| Switch Function | Maintained | Maintained |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade |
| Features | Dustproof; Weather resistant or waterproof | Illuminated; Dustproof |