E-Switch, Inc. Rocker Switches RE111C1121

Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet
Description
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RE111C1121 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RE111C1121
Rocker Switches 1400-RE111C1121
ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

ROCKER, 16A, SPST, Off-On, Quick Connect - 0.187"

Supplier's Site Datasheet
Rocker Switches - EG4763-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
EG4763-ND
Rocker Switches EG4763-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches RE111C1121
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch - 24R3764 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch
24R3764
Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch 24R3764
SWITCH, ROCKER, SPST, 16A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RE1 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 125VAC, BLACK; Switch Operation:Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RE1 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RE111C1121 EG4763-ND RE111C1121 24R3764
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Spst, 16A, 125Vac, Black; Switch Operation E-Switch
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1115 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Combination 15A Tamper Resistant Decorative Outlet & Pilot Light - 72500 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details