SWITCH ROCKER SPDT 16A 125V
SWT,ROCKR,16A,SPST,O
ROCKER, 16A, SPST, On-Off-On, Quick Connect - 0.250", LED, Red, IP67
| DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 141-RB343A1100-136-ND | RB343A1100-136 | 1400-RB343A1100-136 |
| Product Name | Rocker Switches | SWT,ROCKR,16A,SPST,ON-OFF-ON PANEL MOUNT,SNAP-IN | Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw | |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | |
| Standards / Compliances | UL Listed |