Kingbright Corporation 8MM GRN.LED WP793GD

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM GRN.LED - WP793GD - Kingbright Corporation
City of Industry, CA, USA
8MM GRN.LED
WP793GD
8MM GRN.LED WP793GD
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1742-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1742-ND
LED Indication - Discrete 754-1742-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP793GD
Standard LEDs - Through Hole WP793GD
Standard LEDs - Through Hole GREEN DIFFUSED

Standard LEDs - Through Hole GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793GD 754-1742-ND WP793GD
Product Name 8MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-8mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details