Kingbright Corporation 5MM GREEN LED WP9294ZGC/G

Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Request a Quote Datasheet
Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GREEN LED - WP9294ZGC/G - Kingbright Corporation
City of Industry, CA, USA
5MM GREEN LED
WP9294ZGC/G
5MM GREEN LED WP9294ZGC/G
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting

Features and Applications

  • High luminous emission
  • Low power consumption
  • Viewing angle: 130°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Signage application
  • illuminated advertising
  • Decorative & entertainment lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1561-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1561-ND
LED Indication - Discrete 754-1561-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP9294ZGC/G
Standard LEDs - Through Hole WP9294ZGC/G
Standard LEDs - Through Hole Grn 2600mcd 525nm 60 deg Water Clear

Standard LEDs - Through Hole Grn 2600mcd 525nm 60 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP9294ZGC/G 754-1561-ND WP9294ZGC/G
Product Name 5MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-AA4040LCGCK-AMTCT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details