Kingbright Corporation 3MM GREEN LED WP908A8GD

Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP908A8GD - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP908A8GD
3MM GREEN LED WP908A8GD
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting

Features and Applications

  • Low power consumption
  • Popular T-1 package
  • Available on tape and reel
  • Viewing angle - 80°
  • RoHS compliant
  • Status indicator
  • Backlighting application
  • Decorative & entertainment lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1478-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1478-ND
LED Indication - Discrete 754-1478-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP908A8GD
Standard LEDs - Through Hole WP908A8GD
Standard LEDs - Through Hole Grn 568nm 25mcd 80 Deg Diffused

Standard LEDs - Through Hole Grn 568nm 25mcd 80 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP908A8GD 754-1478-ND WP908A8GD
Product Name 3MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 80 degrees 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details