Kingbright Corporation 3MM BI-COLOR R/G LED WP937EGW

Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR R/G LED - WP937EGW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR R/G LED
WP937EGW
3MM BI-COLOR R/G LED WP937EGW
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment

Features and Applications

  • Low power consumption
  • Viewing angle: 60°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Industrial equipment
  • Medical equipment
  • Communication equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - WP937EGW
903301-WP937EGW
LED Indication - Discrete - WP937EGW 903301-WP937EGW
Manufacturer: Kingbright Win Source Part Number: 903301-WP937EGW Features: Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: WP937 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1751, WP937EGW-ND

Manufacturer: Kingbright
Win Source Part Number: 903301-WP937EGW
Features: Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: WP937
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1751, WP937EGW-ND

Buy Now Datasheet
LED Indication - Discrete - 754-1751-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1751-ND
LED Indication - Discrete 754-1751-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP937EGW
Standard LEDs - Through Hole WP937EGW
Standard LEDs - Through Hole RED/GREEN DIFFUSED 2-LEAD

Standard LEDs - Through Hole RED/GREEN DIFFUSED 2-LEAD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP937EGW 903301-WP937EGW 754-1751-ND WP937EGW
Product Name 3MM BI-COLOR R/G LED LED Indication - Discrete - WP937EGW LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13Y2W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details