Kingbright Corporation LED Indication - Discrete WP7113SRD/J4

Description
Red 640nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2139-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2139-ND
LED Indication - Discrete 754-2139-ND
Red 640nm LED Indication - Discrete 2.1V Radial

Red 640nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SRD/J4
Standard LEDs - Through Hole WP7113SRD/J4
Standard LEDs - Through Hole 5mm Red LED 640nm

Standard LEDs - Through Hole 5mm Red LED 640nm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2139-ND WP7113SRD/J4
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 150 degrees
View Details