Kingbright Corporation 3MM BI-LEVEL GREEN LED INDICATOR WP934MD/2GD

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL GREEN LED INDICATOR - WP934MD/2GD - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL GREEN LED INDICATOR
WP934MD/2GD
3MM BI-LEVEL GREEN LED INDICATOR WP934MD/2GD
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934MD/2GD
Product Name 3MM BI-LEVEL GREEN LED INDICATOR
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - C4SMF-BJF-CR24Q4T2-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers