Kingbright Corporation 5MM BLUE LAGOON LED (TYP. COLOR COORDINATES: X=0.19, Y=0.37) WP7113VRCBC/A

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM BLUE LAGOON LED (TYP. COLOR COORDINATES: X=0.19, Y=0.37) - WP7113VRCBC/A - Kingbright Corporation
City of Industry, CA, USA
5MM BLUE LAGOON LED (TYP. COLOR COORDINATES: X=0.19, Y=0.37)
WP7113VRCBC/A
5MM BLUE LAGOON LED (TYP. COLOR COORDINATES: X=0.19, Y=0.37) WP7113VRCBC/A
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-2183-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2183-ND
LED Indication - Discrete 754-2183-ND
Cyan LED Indication - Discrete 3.3V Radial

Cyan LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113VRCBC/A
Standard LEDs - Through Hole WP7113VRCBC/A
Standard LEDs - Through Hole 5mm Thru-Hole LED Blue Lagoon

Standard LEDs - Through Hole 5mm Thru-Hole LED Blue Lagoon

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113VRCBC/A 754-2183-ND WP7113VRCBC/A
Product Name 5MM BLUE LAGOON LED (TYP. COLOR COORDINATES: X=0.19, Y=0.37) LED Indication - Discrete Standard LEDs - Through Hole
LED Type Blue Cyan
Viewing Angle 20 degrees 20 degrees
Luminous Intensity 7900 milliCandela 7900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED White Lighting - 516-1712-5-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details