Kingbright Corporation 3MM RA. RED LED WP93A8EWP/IDTG0L

Description
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RA. RED LED - WP93A8EWP/IDTG0L - Kingbright Corporation
City of Industry, CA, USA
3MM RA. RED LED
WP93A8EWP/IDTG0L
3MM RA. RED LED WP93A8EWP/IDTG0L
Features and Applications High temperature resistant housing Housing material: PPA Package: 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • High temperature resistant housing
  • Housing material: PPA
  • Package: 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP93A8EWP/IDTG0L
Product Name 3MM RA. RED LED
LED Package: SMD CBI
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details