Kingbright Corporation LED Indication - Discrete WP7113LZGCK

Description
Green 525nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 2.65V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1920-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1920-ND
LED Indication - Discrete 754-1920-ND
Green 525nm LED Indication - Discrete 2.65V Radial

Green 525nm LED Indication - Discrete 2.65V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LZGCK
Standard LEDs - Through Hole WP7113LZGCK
Standard LEDs - Through Hole 5MM LOW CURRENT GREEN LED

Standard LEDs - Through Hole 5MM LOW CURRENT GREEN LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1920-ND WP7113LZGCK
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Visible Emitter - MTE5066N5J-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details