Kingbright Corporation 3MM ORANGE LED WP908A8ND

Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM ORANGE LED - WP908A8ND - Kingbright Corporation
City of Industry, CA, USA
3MM ORANGE LED
WP908A8ND
3MM ORANGE LED WP908A8ND
Features and Applications Low power consumption Popular T-1 package Available on tape and reel Viewing angle - 80° RoHS compliant Status indicator Backlighting application Decorative & entertainment lighting

Features and Applications

  • Low power consumption
  • Popular T-1 package
  • Available on tape and reel
  • Viewing angle - 80°
  • RoHS compliant
  • Status indicator
  • Backlighting application
  • Decorative & entertainment lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1480-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1480-ND
LED Indication - Discrete 754-1480-ND
Orange 602nm LED Indication - Discrete 2.05V Radial

Orange 602nm LED Indication - Discrete 2.05V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP908A8ND
Standard LEDs - Through Hole WP908A8ND
Standard LEDs - Through Hole Orange 610nm 26mcd 80 Deg Diffused

Standard LEDs - Through Hole Orange 610nm 26mcd 80 Deg Diffused

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP908A8ND 754-1480-ND WP908A8ND
Product Name 3MM ORANGE LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 60+ Radial
LED Type Orange Orange
Peak Wavelength 610 nm (6100 Å) 607 nm (6070 Å)
Viewing Angle 80 degrees 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 1497-XZM2CYKXDGK161WCCTR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 515 to 590 nm (5150 to 5900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 20 degrees
View Details