Kingbright Corporation 2X3MM RED LED WP914IDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM RED LED - WP914IDT - Kingbright Corporation
City of Industry, CA, USA
2X3MM RED LED
WP914IDT
2X3MM RED LED WP914IDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1901-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1901-ND
LED Indication - Discrete 754-1901-ND
Red 617nm LED Indication - Discrete 2V

Red 617nm LED Indication - Discrete 2V

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP914IDT
Standard LEDs - Through Hole WP914IDT
Standard LEDs - Through Hole Red 625nm Diffused 8mcd

Standard LEDs - Through Hole Red 625nm Diffused 8mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914IDT 754-1901-ND WP914IDT
Product Name 2X3MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X3mm Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-CSL1103WBCW1DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Luminous Intensity 1500 milliCandela
View Details
2 suppliers
LED Indication - Discrete - 1497-XCMDK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details