Kingbright Corporation 3MM BI-COLOR R/Y LED WP937EYW

Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR R/Y LED - WP937EYW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR R/Y LED
WP937EYW
3MM BI-COLOR R/Y LED WP937EYW
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment

Features and Applications

  • Low power consumption
  • Viewing angle: 60°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Industrial equipment
  • Medical equipment
  • Communication equipment
Supplier's Site Datasheet
LED Indication - Discrete - WP937EYW-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP937EYW-ND
LED Indication - Discrete WP937EYW-ND
Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial

Red, Yellow 617nm Red, 588nm Yellow LED Indication - Discrete 2V Red, 2.1V Yellow Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP937EYW
Standard LEDs - Through Hole WP937EYW
Standard LEDs - Through Hole Hi-Eff Red/Yellow 625/588nm 20/7mcd

Standard LEDs - Through Hole Hi-Eff Red/Yellow 625/588nm 20/7mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP937EYW WP937EYW-ND WP937EYW
Product Name 3MM BI-COLOR R/Y LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Red; Yellow Red; Yellow; Multi-Colored
Peak Wavelength 588 to 617 nm (5880 to 6170 Å) 590 to 627 nm (5900 to 6270 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details