Kingbright Corporation LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SA/IYGD5V WP934SA/IYGD5V

Description
Manufacturer: Kingbright Win Source Part Number: 903300-WP934SA/IYGD5 V Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 1), Red (x 1), Yellow (x 1) Diffused, Tinted 6V Green, 6V Red, 6V Yellow 17.5mA Green, 17.5mA Red, 17.5mA Yellow Round with Domed Top 2.90mm Dia Package: Tube Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 903300-WP934SA/IYGD5 V Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 1), Red (x 1), Yellow (x 1) Diffused, Tinted 6V Green, 6V Red, 6V Yellow 17.5mA Green, 17.5mA Red, 17.5mA Yellow Round with Domed Top 2.90mm Dia Package: Tube Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SA/IYGD5V
903300-WP934SA/IYGD5V
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SA/IYGD5V 903300-WP934SA/IYGD5V
Manufacturer: Kingbright Win Source Part Number: 903300-WP934SA/IYGD5 V Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 1), Red (x 1), Yellow (x 1) Diffused, Tinted 6V Green, 6V Red, 6V Yellow 17.5mA Green, 17.5mA Red, 17.5mA Yellow Round with Domed Top 2.90mm Dia Package: Tube Family Name: WP934 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 903300-WP934SA/IYGD5V
Features: LED Circuit Board Indicator LED Circuit Board Indicator 3 High Green (x 1), Red (x 1), Yellow (x 1) Diffused, Tinted 6V Green, 6V Red, 6V Yellow 17.5mA Green, 17.5mA Red, 17.5mA Yellow Round with Domed Top 2.90mm Dia
Package: Tube
Family Name: WP934
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 903300-WP934SA/IYGD5V
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SA/IYGD5V
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Green
Viewing Angle 150 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details