Kingbright Corporation 3MM GREEN LED WP710A10ZGC/E

Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GREEN LED - WP710A10ZGC/E - Kingbright Corporation
City of Industry, CA, USA
3MM GREEN LED
WP710A10ZGC/E
3MM GREEN LED WP710A10ZGC/E
Features and Applications Low power consumption Popular T-1 diameter package Viewing angle - 34° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 diameter package
  • Viewing angle - 34°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP710A10ZGC/E-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP710A10ZGC/E-ND
LED Indication - Discrete 754-WP710A10ZGC/E-ND
3MM GREEN LED

3MM GREEN LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP710A10ZGC/E
Standard LEDs - Through Hole WP710A10ZGC/E
Standard LEDs - Through Hole Grn 525nm 12000mcd 34deg water clear

Standard LEDs - Through Hole Grn 525nm 12000mcd 34deg water clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP710A10ZGC/E 754-WP710A10ZGC/E-ND WP710A10ZGC/E
Product Name 3MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm (T1) Viewing Angle 30+ Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å)
Viewing Angle 34 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details