Kingbright Corporation 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7113QWC/D

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP7113QWC/D - Kingbright Corporation
City of Industry, CA, USA
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP7113QWC/D
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7113QWC/D
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP7113QWC/D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP7113QWC/D-ND
LED Indication - Discrete 754-WP7113QWC/D-ND
5MM WHITE LED LAMP

5MM WHITE LED LAMP

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113QWC/D 754-WP7113QWC/D-ND
Product Name 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) LED Indication - Discrete
LED Package: Thru-Hole White LED Radial
LED Type White White
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details