Kingbright Corporation 10MM GAALAS RED LED WP813SRC/D

Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet
Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MM GAALAS RED LED - WP813SRC/D - Kingbright Corporation
City of Industry, CA, USA
10MM GAALAS RED LED
WP813SRC/D
10MM GAALAS RED LED WP813SRC/D
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 10mm diameter big lamp
  • Viewing angle - 30°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP813SRC/D
Product Name 10MM GAALAS RED LED
LED Package: Round-10mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details