Kingbright Corporation 5MM,RED LED WP7113ID

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,RED LED - WP7113ID - Kingbright Corporation
City of Industry, CA, USA
5MM,RED LED
WP7113ID
5MM,RED LED WP7113ID
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1015654-WP7113ID
Optoelectronics - LED Indication - Discrete 1015654-WP7113ID
Win Source Part Number: 1015654-WP7113ID Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 40mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 617nm Wavelength - Peak: 627nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1264 Base Product Number: WP7113

Win Source Part Number: 1015654-WP7113ID
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 40mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 617nm
Wavelength - Peak: 627nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1264
Base Product Number: WP7113

Buy Now Datasheet
LED Indication - Discrete - 754-1264-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1264-ND
LED Indication - Discrete 754-1264-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113ID
Standard LEDs - Through Hole WP7113ID
Standard LEDs - Through Hole HI EFF RED DIFFUSED

Standard LEDs - Through Hole HI EFF RED DIFFUSED

Buy Now Datasheet
5MM RED LED, LAMP THOLE, BULK - 70062981 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM RED LED, LAMP THOLE, BULK
70062981
5MM RED LED, LAMP THOLE, BULK 70062981
5MM RED LED, LAMP THOLE, BULK

5MM RED LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113ID 1015654-WP7113ID 754-1264-ND WP7113ID 70062981
Product Name 5MM,RED LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole 5MM RED LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Red Red; Red Red Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 40 milliCandela 40 milliCandela 45 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details