Kingbright Corporation 2X3MM QUAD-LEVEL RECTANGULAR Y/G LED WP917CK/4YGWT

Description
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM QUAD-LEVEL RECTANGULAR Y/G LED - WP917CK/4YGWT - Kingbright Corporation
City of Industry, CA, USA
2X3MM QUAD-LEVEL RECTANGULAR Y/G LED
WP917CK/4YGWT
2X3MM QUAD-LEVEL RECTANGULAR Y/G LED WP917CK/4YGWT
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design
  • Lower power consumption
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP917CK/4YGWT
Product Name 2X3MM QUAD-LEVEL RECTANGULAR Y/G LED
LED Package: Quad-Level Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-RAS-CY0B0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details