Kingbright Corporation 5MM,GRN LED WP7143SGC

Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,GRN LED - WP7143SGC - Kingbright Corporation
City of Industry, CA, USA
5MM,GRN LED
WP7143SGC
5MM,GRN LED WP7143SGC
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compiant
  • Traffic signage
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP7143SGC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP7143SGC-ND
LED Indication - Discrete WP7143SGC-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7143SGC
Standard LEDs - Through Hole WP7143SGC
Standard LEDs - Through Hole Green 568nm Water Clear 150mcd

Standard LEDs - Through Hole Green 568nm Water Clear 150mcd

Buy Now Datasheet
LED 5MM RND 565NM GRN WATER CLR - 432-WP7143SGC - Utmel Electronic Limited
Hong Kong, China
LED 5MM RND 565NM GRN WATER CLR
432-WP7143SGC
LED 5MM RND 565NM GRN WATER CLR 432-WP7143SGC
LED 5MM RND 565NM GRN WATER CLR

LED 5MM RND 565NM GRN WATER CLR

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7143SGC WP7143SGC-ND WP7143SGC 432-WP7143SGC
Product Name 5MM,GRN LED LED Indication - Discrete Standard LEDs - Through Hole LED 5MM RND 565NM GRN WATER CLR
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Green Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 150 milliCandela 300 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Reverse mount available chip LED - SML813BNT - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details