Kingbright Corporation 5MM ORANGE LED WP7113SEC/J4

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ORANGE LED - WP7113SEC/J4 - Kingbright Corporation
City of Industry, CA, USA
5MM ORANGE LED
WP7113SEC/J4
5MM ORANGE LED WP7113SEC/J4
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1560-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1560-ND
LED Indication - Discrete 754-1560-ND
Orange 605nm LED Indication - Discrete 2.2V Radial

Orange 605nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SEC/J4 754-1560-ND
Product Name 5MM ORANGE LED LED Indication - Discrete
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
3.5X2.7MM RED SMD LED - AA3527ASURS-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details