Kingbright Corporation 3MM RT.ANGLE RED INDICATOR WP934RS/ID

Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RT.ANGLE RED INDICATOR - WP934RS/ID - Kingbright Corporation
City of Industry, CA, USA
3MM RT.ANGLE RED INDICATOR
WP934RS/ID
3MM RT.ANGLE RED INDICATOR WP934RS/ID
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Pillars are designed for positioning the house on PCB
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934RS/ID
Product Name 3MM RT.ANGLE RED INDICATOR
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details