The WP7113PGD is a 5mm Pure Green LED from Kingbright Corporation, utilizing Gallium Phosphide technology. It features a green diffused lens with a typical viewing angle of 30 degrees. The LED operates at a forward voltage of 2.25V at a current of 20mA, with a peak wavelength of 557nm. It has a maximum power dissipation of 62.5mW and can handle a DC forward current of up to 25mA. The device is designed for reliability and longevity, with solid-state construction ensuring a long operational life. It is available on tape and reel for easy integration into automated assembly processes and is RoHS compliant, making it suitable for environmentally conscious applications. The operating temperature range is from -40°C to +85°C, allowing for versatility in various environments.
Features and Applications
Green 557nm LED Indication - Discrete 2.25V Radial
Standard LEDs - Through Hole GREEN DIFFUSED
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP7113PGD | 754-1897-ND | WP7113PGD |
| Product Name | 5MM,GRN LED | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | 5mm (T1 3/4) Viewing Angle 30+ | Radial | |
| LED Type | Green | Green | |
| Peak Wavelength | 557 nm (5570 Å) | 557 nm (5570 Å) | |
| Viewing Angle | 30 degrees | 30 degrees |