Kingbright Corporation 5MM,GRN LED WP7113SGC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,GRN LED - WP7113SGC - Kingbright Corporation
City of Industry, CA, USA
5MM,GRN LED
WP7113SGC
5MM,GRN LED WP7113SGC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1273-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1273-ND
LED Indication - Discrete 754-1273-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
5MM GREEN LED, LAMP THOLE, BULK - 70062989 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM GREEN LED, LAMP THOLE, BULK
70062989
5MM GREEN LED, LAMP THOLE, BULK 70062989
5MM GREEN LED, LAMP THOLE, BULK

5MM GREEN LED, LAMP THOLE, BULK

Supplier's Site
LED GREEN CLEAR T-1 3/4 T/H - 432-WP7113SGC - Utmel Electronic Limited
Hong Kong, China
LED GREEN CLEAR T-1 3/4 T/H
432-WP7113SGC
LED GREEN CLEAR T-1 3/4 T/H 432-WP7113SGC
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SGC
Standard LEDs - Through Hole WP7113SGC
Standard LEDs - Through Hole GREEN WATER CLEAR

Standard LEDs - Through Hole GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SGC 754-1273-ND 70062989 432-WP7113SGC WP7113SGC
Product Name 5MM,GRN LED LED Indication - Discrete 5MM GREEN LED, LAMP THOLE, BULK LED GREEN CLEAR T-1 3/4 T/H Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Green Green Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 20 degrees 20 degrees 20 degrees
Luminous Intensity 240 milliCandela 240 milliCandela 200 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SML-011VTT86ATR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
4 suppliers
LED Indication - Discrete - 67-1722-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
4 suppliers