Kingbright Corporation 10MM RED LED WP813ID

Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MM RED LED - WP813ID - Kingbright Corporation
City of Industry, CA, USA
10MM RED LED
WP813ID
10MM RED LED WP813ID
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 10mm diameter big lamp
  • Viewing angle - 30°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - WP813ID-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP813ID-ND
LED Indication - Discrete WP813ID-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP813ID
Standard LEDs - Through Hole WP813ID
Standard LEDs - Through Hole 10MM RED DIFFUSED

Standard LEDs - Through Hole 10MM RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP813ID WP813ID-ND WP813ID
Product Name 10MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round-10mm Radial
LED Type Red Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details
PICOLED™-Duo Series - SML-P24MUW(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x1 (t=0.25)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
2 suppliers