Kingbright Corporation 3MM RED PCB LED WP934CB/ID

Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The WP934CB/ID is a 3mm red PCB LED from Kingbright Corporation, designed for various applications including status indicators, signage, and decorative lighting. It features a high-efficiency red light output, with a peak emission wavelength of 627 nm and a dominant wavelength of 617 nm. The LED has a typical luminous intensity of 50 mcd at a forward current of 10 mA, with a viewing angle of 50 degrees. Constructed with a black housing made of type 66 nylon, the LED is UL rated (94V-0) and is both halogen-free and RoHS compliant. It is suitable for PC mounting due to its pre-trimmed leads and offers high reliability with a lifespan measured in years. The device operates within a temperature range of -40°C to +85°C and has a maximum forward current of 30 mA, with a peak forward current of 160 mA. The LED is also designed to withstand electrostatic discharge up to 8000 V. Engineers considering this product should note its electrical characteristics, including a forward voltage range of 1.9 to 2.3 V at 10 mA, and ensure that their applications align with the specified operating conditions to avoid performance degradation.

Datasheet Summary
Powered by GS/AI

The WP934CB/ID is a 3mm red PCB LED from Kingbright Corporation, designed for various applications including status indicators, signage, and decorative lighting. It features a high-efficiency red light output, with a peak emission wavelength of 627 nm and a dominant wavelength of 617 nm. The LED has a typical luminous intensity of 50 mcd at a forward current of 10 mA, with a viewing angle of 50 degrees. Constructed with a black housing made of type 66 nylon, the LED is UL rated (94V-0) and is both halogen-free and RoHS compliant. It is suitable for PC mounting due to its pre-trimmed leads and offers high reliability with a lifespan measured in years. The device operates within a temperature range of -40°C to +85°C and has a maximum forward current of 30 mA, with a peak forward current of 160 mA. The LED is also designed to withstand electrostatic discharge up to 8000 V. Engineers considering this product should note its electrical characteristics, including a forward voltage range of 1.9 to 2.3 V at 10 mA, and ensure that their applications align with the specified operating conditions to avoid performance degradation.

Suppliers

Company
Product
Description
Supplier Links
3MM RED PCB LED - WP934CB/ID - Kingbright Corporation
City of Industry, CA, USA
3MM RED PCB LED
WP934CB/ID
3MM RED PCB LED WP934CB/ID
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934CB/ID
Product Name 3MM RED PCB LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
View Details
LED Indication - Discrete - 754-AA4040ZGKZCT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details