Kingbright Corporation LED Indication - Discrete WP7113VRVC1C

Description
Pink LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet
Description
Pink LED Indication - Discrete 3.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2184-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2184-ND
LED Indication - Discrete 754-2184-ND
Pink LED Indication - Discrete 3.3V Radial

Pink LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113VRVC1C
Standard LEDs - Through Hole WP7113VRVC1C
Standard LEDs - Through Hole 5mm Thru-Hole LED Pink

Standard LEDs - Through Hole 5mm Thru-Hole LED Pink

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2184-ND WP7113VRVC1C
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Pink
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1010-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers