Kingbright Corporation 8MM RED LED WP793ID

Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet
Description
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8MM RED LED - WP793ID - Kingbright Corporation
City of Industry, CA, USA
8MM RED LED
WP793ID
8MM RED LED WP793ID
Features and Applications 8mm diameter big lamp 3 leads with one common lead Viewing angle - 15° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 8mm diameter big lamp
  • 3 leads with one common lead
  • Viewing angle - 15°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1743-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1743-ND
LED Indication - Discrete 754-1743-ND
Red 617nm LED Indication - Discrete 2V Radial

Red 617nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP793ID
Standard LEDs - Through Hole WP793ID
Standard LEDs - Through Hole HI EFF RED DIFFUSED

Standard LEDs - Through Hole HI EFF RED DIFFUSED

Buy Now Datasheet
LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk - 432-WP793ID - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk
432-WP793ID
LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk 432-WP793ID
LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk

LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP793ID 754-1743-ND WP793ID 432-WP793ID
Product Name 8MM RED LED LED Indication - Discrete Standard LEDs - Through Hole LED Uni-Color Red 627nm 2-Pin T-2 1/2 Bulk
LED Package: Round-8mm Radial
LED Type Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 60 milliCandela 60 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details