Kingbright Corporation 5MM LOW CURRENT RED LED WP7113LID

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW CURRENT RED LED - WP7113LID - Kingbright Corporation
City of Industry, CA, USA
5MM LOW CURRENT RED LED
WP7113LID
5MM LOW CURRENT RED LED WP7113LID
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1266-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1266-ND
LED Indication - Discrete 754-1266-ND
Red 617nm LED Indication - Discrete 1.7V Radial

Red 617nm LED Indication - Discrete 1.7V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LID
Standard LEDs - Through Hole WP7113LID
Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Standard LEDs - Through Hole Red 625nm Diffused 5mcd

Buy Now Datasheet
LED RED DIFFUSED T-1 3/4 T/H - 432-WP7113LID - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED T-1 3/4 T/H
432-WP7113LID
LED RED DIFFUSED T-1 3/4 T/H 432-WP7113LID
LED RED DIFFUSED T-1 3/4 T/H

LED RED DIFFUSED T-1 3/4 T/H

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113LID 754-1266-ND WP7113LID 432-WP7113LID
Product Name 5MM LOW CURRENT RED LED LED Indication - Discrete Standard LEDs - Through Hole LED RED DIFFUSED T-1 3/4 T/H
LED Type Red Red Red; Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 2 milliCandela 2 milliCandela 5 milliCandela
LED Package: Radial
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 3.15 volts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details