Kingbright Corporation 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7113QWC/F

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP7113QWC/F - Kingbright Corporation
City of Industry, CA, USA
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP7113QWC/F
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP7113QWC/F
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7113QWC/F
Product Name 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Thru-Hole White LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-SLA-580MT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
LED Indication - Discrete - XLM2MOK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details