Kingbright Corporation 3MM RA GRN LED WP934ZH/GD

Description
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RA GRN LED - WP934ZH/GD - Kingbright Corporation
City of Industry, CA, USA
3MM RA GRN LED
WP934ZH/GD
3MM RA GRN LED WP934ZH/GD
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PC board mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Viewing angle: 40°
  • Package: 125pcs /bag
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934ZH/GD
Product Name 3MM RA GRN LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-AAS-CA0C0252-015TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers