Kingbright Corporation 5MM,GRN LED WP7113GC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,GRN LED - WP7113GC - Kingbright Corporation
City of Industry, CA, USA
5MM,GRN LED
WP7113GC
5MM,GRN LED WP7113GC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP7113GC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP7113GC-ND
LED Indication - Discrete WP7113GC-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113GC
Standard LEDs - Through Hole WP7113GC
Standard LEDs - Through Hole GREEN WATER CLEAR

Standard LEDs - Through Hole GREEN WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113GC WP7113GC-ND WP7113GC
Product Name 5MM,GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details